Manufacturer: Bourns Inc.
Win Source Part Number: 1330634-3362X-1-100L
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
Standard Package: 250
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Base Product Number: 3362X
RoHS Status: ROHS3 Compliant
TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3362X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362X-1-100LF can be used for catalog matching and distributor lookup.
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER 10 OHM 0.5W PC PIN SIDE
TRIMMER 10 OHM 0.5W PC PIN SIDE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1330634-3362X-1-100LF | 80-3362X-1-100LF | 3362X-1-100LF-ND | 3362X-1-100LF | 3362X-1-100LF |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 10 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |