Bourns, Inc. 500KOHM 0.5W Trimmer Potentiometer 3362W-1-504LF

Description
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3362W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3362W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-504LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500KOHM 0.5W Trimmer Potentiometer - 80-3362W-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.5W Trimmer Potentiometer
80-3362W-1-504LF
500KOHM 0.5W Trimmer Potentiometer 80-3362W-1-504LF
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3362W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3362W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5221145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221145
Trimmer Potentiometers 5221145
3362W side adj cermet trimmer,500K 6mm

3362W side adj cermet trimmer,500K 6mm

Supplier's Site
Trimmer Potentiometers - 5221145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221145P
Trimmer Potentiometers 5221145P
3362W side adj cermet trimmer,500K 6mm

3362W side adj cermet trimmer,500K 6mm

Supplier's Site
Trimmer Potentiometers - 1673274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673274
Trimmer Potentiometers 1673274
3362W side adj cermet trimmer,500K 6mm

3362W side adj cermet trimmer,500K 6mm

Supplier's Site
Trimmer Potentiometers - 3362W-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-504LF-ND
Trimmer Potentiometers 3362W-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-504LF
763305-3362W-1-504LF
Trimmer Potentiometers - 3362W-1-504LF 763305-3362W-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 763305-3362W-1-504LF Series: Trimpot 3362 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3362 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm) Alternative Parts (Cross-Reference): 82PAR500KLF; 82PAR500KLFTB; 25SR500K; ; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763305-3362W-1-504LF
Series: Trimpot 3362 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 500k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3362
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Alternative Parts (Cross-Reference): 82PAR500KLF; 82PAR500KLFTB; 25SR500K; ;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns - 39K2193 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns
39K2193
Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns 39K2193
TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3362W-1-504LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362W-1-504LF
Resistors >> Variable Resistors/Potentiometers 3362W-1-504LF
±10% ±100ppm/°C 500mW 500kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 500kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-1-504LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-504LF
Trimmer Potentiometers 3362W-1-504LF
TRIMMER 500KOHM 0.5W PC PIN SIDE

TRIMMER 500KOHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3362W-1-504LF 5221145 5221145P 3362W-504LF-ND 763305-3362W-1-504LF 39K2193 3362W-1-504LF 3362W-1-504LF
Product Name 500KOHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-504LF Trimmer, Pot, 500K, 1Turn, Th; Trimpot Type Bourns Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data