Bourns, Inc. Trimmer Potentiometers 3362W-1-502LF

Description
3362W side adj cermet trimmer,5K 6mm
Request a Quote Datasheet
Description
3362W side adj cermet trimmer,5K 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5221117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221117
Trimmer Potentiometers 5221117
3362W side adj cermet trimmer,5K 6mm

3362W side adj cermet trimmer,5K 6mm

Supplier's Site
Trimmer Potentiometers - 5221117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221117P
Trimmer Potentiometers 5221117P
3362W side adj cermet trimmer,5K 6mm

3362W side adj cermet trimmer,5K 6mm

Supplier's Site
Trimmer Potentiometers - 1673445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673445
Trimmer Potentiometers 1673445
3362W side adj cermet trimmer,5K 6mm

3362W side adj cermet trimmer,5K 6mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-502LF
855729-3362W-1-502LF
Trimmer Potentiometers - 3362W-1-502LF 855729-3362W-1-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 855729-3362W-1-502LF Series: Trimpot® 3362 - Sealed Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3362W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3362W1502LF, 3362W-1-502LF-ND, 2266-3362W-1-502LF, 3362W-502LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855729-3362W-1-502LF
Series: Trimpot® 3362 - Sealed
Features: 5 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3362W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3362W1502LF, 3362W-1-502LF-ND, 2266-3362W-1-502LF, 3362W-502LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3362W-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-502LF
0.5W Trimmer Potentiometer 80-3362W-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-502LF-ND
Trimmer Potentiometers 3362W-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362W-1-502LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362W-1-502LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362W-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE

TRIMMER 5K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer Potentiometers - 3362W-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-502LF
Trimmer Potentiometers 3362W-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE

TRIMMER 5K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154068
Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154068
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2015 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2015
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2015
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5K, 10%, 1Turn, Th; Track Resistance Bourns - 39K2191 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 10%, 1Turn, Th; Track Resistance Bourns
39K2191
Trimmer, Pot, 5K, 10%, 1Turn, Th; Track Resistance Bourns 39K2191
TRIMMER, POT, 5K, 10%, 1TURN, TH; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 5K, 10%, 1TURN, TH; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5221117 5221117P 855729-3362W-1-502LF 80-3362W-1-502LF 3362W-502LF-ND 3362W-1-502LF 3362W-1-502LF 70154068 62J2015 39K2191
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-502LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 5K, 10%, 1Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole PCB ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data