Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3362W-1-501LF

Description
Win Source Part Number: 1183995-3362W-1-501L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) Alternative Parts (Cross-Reference): 3362W-1-501LF.; 3362W1-501LF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362W1501LF,3362W-1- 501LF-ND,3362W-501LF Base Product Number: 3362W
Request a Quote
Description
Win Source Part Number: 1183995-3362W-1-501L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) Alternative Parts (Cross-Reference): 3362W-1-501LF.; 3362W1-501LF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362W1501LF,3362W-1- 501LF-ND,3362W-501LF Base Product Number: 3362W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer, 500R; Track Resistance Bourns (part number 39K2190) is a single-turn cermet trimmer potentiometer designed for industrial applications. It features a miniature package and is sealed to withstand harsh environments, including immersion cleaning processes. The product has a standard resistance range from 10 ohms to 2 megohms with a resistance tolerance of ±10%. It offers an adjustment angle of 240° and a mechanical angle of 270¬8. The trimmer is rated for a power of 0.5 watts at 70 °C and operates within a temperature range of -55 °C to +125 °C. It has a dielectric strength of 900 VAC at sea level and 350 VAC at 80,000 feet. The device is RoHS compliant and available in lead-free versions. It is packaged in tubes with 50 pieces per tube or in tape and reel for automated assembly. The adjustment tool required for this trimmer is the H-90. Engineers should consider this trimmer for applications requiring precise resistance adjustments in compact spaces, particularly in environments that may expose components to cleaning processes or harsh conditions.

Datasheet Summary
Powered by GS/AI

The Trimmer, 500R; Track Resistance Bourns (part number 39K2190) is a single-turn cermet trimmer potentiometer designed for industrial applications. It features a miniature package and is sealed to withstand harsh environments, including immersion cleaning processes. The product has a standard resistance range from 10 ohms to 2 megohms with a resistance tolerance of ±10%. It offers an adjustment angle of 240° and a mechanical angle of 270¬8. The trimmer is rated for a power of 0.5 watts at 70 °C and operates within a temperature range of -55 °C to +125 °C. It has a dielectric strength of 900 VAC at sea level and 350 VAC at 80,000 feet. The device is RoHS compliant and available in lead-free versions. It is packaged in tubes with 50 pieces per tube or in tape and reel for automated assembly. The adjustment tool required for this trimmer is the H-90. Engineers should consider this trimmer for applications requiring precise resistance adjustments in compact spaces, particularly in environments that may expose components to cleaning processes or harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1183995-3362W-1-501LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1183995-3362W-1-501LF
Win Source Part Number: 1183995-3362W-1-501L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) Alternative Parts (Cross-Reference): 3362W-1-501LF.; 3362W1-501LF; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362W1501LF,3362W-1- 501LF-ND,3362W-501LF Base Product Number: 3362W

Win Source Part Number: 1183995-3362W-1-501LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3362 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 250
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
Alternative Parts (Cross-Reference): 3362W-1-501LF.; 3362W1-501LF;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3362W1501LF,3362W-1-501LF-ND,3362W-501LF
Base Product Number: 3362W

Buy Now Datasheet
Trimmer Potentiometers - 5221101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221101
Trimmer Potentiometers 5221101
3362W side adj cermet trimmer,500R 6mm

3362W side adj cermet trimmer,500R 6mm

Supplier's Site
Trimmer Potentiometers - 5221101P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221101P
Trimmer Potentiometers 5221101P
3362W side adj cermet trimmer,500R 6mm

3362W side adj cermet trimmer,500R 6mm

Supplier's Site
Trimmer Potentiometers - 1673273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673273
Trimmer Potentiometers 1673273
3362W side adj cermet trimmer,500R 6mm

3362W side adj cermet trimmer,500R 6mm

Supplier's Site
500 OHM 0.5W Trimmer Potentiometer - 80-3362W-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3362W-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3362W-1-501LF
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-501LF-ND
Trimmer Potentiometers 3362W-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154067
Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154067
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3362W-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-501LF
Trimmer Potentiometers 3362W-1-501LF
TRIMMER 500 OHM 0.5W PC PIN SIDE

TRIMMER 500 OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, 500R; Track Resistance Bourns - 39K2190 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R; Track Resistance Bourns
39K2190
Trimmer, 500R; Track Resistance Bourns 39K2190
TRIMMER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362W-1-501LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362W-1-501LF
Resistors >> Variable Resistors/Potentiometers 3362W-1-501LF
±10% ±100ppm/°C 500mW 500Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 500Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1183995-3362W-1-501LF 5221101 5221101P 80-3362W-1-501LF 3362W-501LF-ND 70154067 3362W-1-501LF 39K2190 3362W-1-501LF
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometers Trimmer, 500R; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB ThroughHole; Through Hole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data