Bourns, Inc. Trimmer Potentiometers 3362W-1-252LF

Description
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362W-1-252LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-1-252LF-ND
Trimmer Potentiometers 3362W-1-252LF-ND
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3362W-1-252LF-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 66628611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 250 ohms
Tolerance 10 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5206BRU100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Digital Potentiometers - 1905297P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 100000 ohms
View Details