Bourns, Inc. Trimmer Potentiometers 3362W-1-203LF

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362W-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-203LF-ND
Trimmer Potentiometers 3362W-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5221088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221088
Trimmer Potentiometers 5221088
3362W side adj cermet trimmer,20K 6mm

3362W side adj cermet trimmer,20K 6mm

Supplier's Site
Trimmer Potentiometers - 5221088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221088P
Trimmer Potentiometers 5221088P
3362W side adj cermet trimmer,20K 6mm

3362W side adj cermet trimmer,20K 6mm

Supplier's Site
Trimmer Potentiometers - 1673441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673441
Trimmer Potentiometers 1673441
3362W side adj cermet trimmer,20K 6mm

3362W side adj cermet trimmer,20K 6mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3362W-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-203LF
0.5W Trimmer Potentiometer 80-3362W-1-203LF
TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 20K; Track Resistance Bourns - 39K2188 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K; Track Resistance Bourns
39K2188
Trimmer, 20K; Track Resistance Bourns 39K2188
TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-1-203LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-203LF
Trimmer Potentiometers 3362W-1-203LF
TRIMMER 20K OHM 0.5W PC PIN SIDE

TRIMMER 20K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3362W-203LF-ND 5221088 5221088P 80-3362W-1-203LF 39K2188 3362W-1-203LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer, 20K; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor Single Turn
Unlock Full Specs
to access all available technical data