Bourns, Inc. 0.5W Trimmer Potentiometer 3362W-1-203

Description
TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3362W-1-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-203
0.5W Trimmer Potentiometer 80-3362W-1-203
TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-203 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3362W-1-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3362W-1-203-ND
Trimmer Potentiometers 118-3362W-1-203-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-203
721687-3362W-1-203
Trimmer Potentiometers - 3362W-1-203 721687-3362W-1-203
Manufacturer: Bourns Inc. Win Source Part Number: 721687-3362W-1-203 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 20 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 3362W Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 721687-3362W-1-203
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 3362W
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3362W-1-203 118-3362W-1-203-ND 721687-3362W-1-203
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-203
Technology / Construction Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0074 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details