Bourns, Inc. Trimmer Potentiometers 3362W-1-202LF

Description
3362W side adj cermet trimmer,2K 6mm
Request a Quote Datasheet
Description
3362W side adj cermet trimmer,2K 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5221072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221072
Trimmer Potentiometers 5221072
3362W side adj cermet trimmer,2K 6mm

3362W side adj cermet trimmer,2K 6mm

Supplier's Site
Trimmer Potentiometers - 5221072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221072P
Trimmer Potentiometers 5221072P
3362W side adj cermet trimmer,2K 6mm

3362W side adj cermet trimmer,2K 6mm

Supplier's Site
Trimmer Potentiometers - 1673271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673271
Trimmer Potentiometers 1673271
3362W side adj cermet trimmer,2K 6mm

3362W side adj cermet trimmer,2K 6mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-202LF
763304-3362W-1-202LF
Trimmer Potentiometers - 3362W-1-202LF 763304-3362W-1-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 763304-3362W-1-202LF Series: Trimpot 3362 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3362 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm) Alternative Parts (Cross-Reference): 82PAR2KLF; 82PAR2KLFTB; 25SR2K; ; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763304-3362W-1-202LF
Series: Trimpot 3362 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 2k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3362
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Alternative Parts (Cross-Reference): 82PAR2KLF; 82PAR2KLFTB; 25SR2K; ;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3362W-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-202LF
0.5W Trimmer Potentiometer 80-3362W-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-202LF-ND
Trimmer Potentiometers 3362W-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362W-1-202LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362W-1-202LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362W-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE

TRIMMER 2K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2005 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2005
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2005
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3362W-1-202LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-202LF
Trimmer Potentiometers 3362W-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE

TRIMMER 2K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5221072 5221072P 763304-3362W-1-202LF 80-3362W-1-202LF 3362W-202LF-ND 3362W-1-202LF 62J2005 3362W-1-202LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-202LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Single Turn Single Turn Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details