Bourns, Inc. 200 OHM 0.5W Trimmer Potentiometer 3362W-1-201LF

Description
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.5W Trimmer Potentiometer - 80-3362W-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3362W-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3362W-1-201LF
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5221050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221050
Trimmer Potentiometers 5221050
3362W side adj cermet trimmer,200R 6mm

3362W side adj cermet trimmer,200R 6mm

Supplier's Site
Trimmer Potentiometers - 5221050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221050P
Trimmer Potentiometers 5221050P
3362W side adj cermet trimmer,200R 6mm

3362W side adj cermet trimmer,200R 6mm

Supplier's Site
Trimmer Potentiometers - 1673270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673270
Trimmer Potentiometers 1673270
3362W side adj cermet trimmer,200R 6mm

3362W side adj cermet trimmer,200R 6mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-201LF
855728-3362W-1-201LF
Trimmer Potentiometers - 3362W-1-201LF 855728-3362W-1-201LF
Manufacturer: Bourns Inc. Win Source Part Number: 855728-3362W-1-201LF Series: Trimpot® 3362 - Sealed Features: 200 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3362W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3362W-201LF, 3362W-1-201LF-ND, 3362W1201LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855728-3362W-1-201LF
Series: Trimpot® 3362 - Sealed
Features: 200 Ohms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3362W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3362W-201LF, 3362W-1-201LF-ND, 3362W1201LF

Buy Now Datasheet
Trimmer Potentiometers - 3362W-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-201LF-ND
Trimmer Potentiometers 3362W-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362W-1-201LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362W-1-201LF
Resistors >> Variable Resistors/Potentiometers 3362W-1-201LF
±10% ±100ppm/°C 500mW 200Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 200Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3362W-1-201LF 5221050 5221050P 855728-3362W-1-201LF 3362W-201LF-ND 3362W-1-201LF
Product Name 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-201LF Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0594 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details