Bourns, Inc. Trimmer Potentiometers 3362W-1-201

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362W-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-201-ND
Trimmer Potentiometers 3362W-201-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
200 OHM 0.5W Trimmer Potentiometer - 80-3362W-1-201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3362W-1-201
200 OHM 0.5W Trimmer Potentiometer 80-3362W-1-201
TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-201 can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038152-3362W-1-201
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038152-3362W-1-201
Win Source Part Number: 1038152-3362W-1-201 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 200 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) Alternative Parts (Cross-Reference): 3362U-1-201; 3386P-DF6-201LF; 3362R-1-201; 404806505005; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362W-201 Base Product Number: 3362W RoHS Status: RoHS non-compliant

Win Source Part Number: 1038152-3362W-1-201
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3362 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 200
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
Alternative Parts (Cross-Reference): 3362U-1-201; 3386P-DF6-201LF; 3362R-1-201; 404806505005;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3362W-201
Base Product Number: 3362W
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2619-Case Rohs Compliant Bourns - 04B3694 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2619-Case Rohs Compliant Bourns
04B3694
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2619-Case Rohs Compliant Bourns 04B3694
RES,Cermet,200Ohms,3 00WVDC,10+/-% Tol,-100,100ppm-TC,2 619-Case RoHS Compliant: No

RES,Cermet,200Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2619-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362W-201-ND 80-3362W-1-201 1038152-3362W-1-201 04B3694
Product Name Trimmer Potentiometers 200 OHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2619-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data