Bourns, Inc. Trimmer Potentiometers 3362W-1-102LF

Description
3362W side adj cermet trimmer,1K 6mm
Request a Quote Datasheet
Description
3362W side adj cermet trimmer,1K 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5221016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221016
Trimmer Potentiometers 5221016
3362W side adj cermet trimmer,1K 6mm

3362W side adj cermet trimmer,1K 6mm

Supplier's Site
Trimmer Potentiometers - 5221016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5221016P
Trimmer Potentiometers 5221016P
3362W side adj cermet trimmer,1K 6mm

3362W side adj cermet trimmer,1K 6mm

Supplier's Site
Trimmer Potentiometers - 1673266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673266
Trimmer Potentiometers 1673266
3362W side adj cermet trimmer,1K 6mm

3362W side adj cermet trimmer,1K 6mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362W-1-102LF
763303-3362W-1-102LF
Trimmer Potentiometers - 3362W-1-102LF 763303-3362W-1-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 763303-3362W-1-102LF Series: Trimpot 3362 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 1k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3362 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm) Alternative Parts (Cross-Reference): 82PAR1K; 25VR1KAP; 25VR1KLFAP; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763303-3362W-1-102LF
Series: Trimpot 3362 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 1k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3362
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Alternative Parts (Cross-Reference): 82PAR1K; 25VR1KAP; 25VR1KLFAP;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3362W-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362W-1-102LF
0.5W Trimmer Potentiometer 80-3362W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3362W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-102LF-ND
Trimmer Potentiometers 3362W-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3362W-1-102LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-102LF
Trimmer Potentiometers 3362W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE

TRIMMER 1K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362W-1-102LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362W-1-102LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE

TRIMMER 1K OHM 0.5W PC PIN SIDE

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3362W-1-102LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362W-1-102LF
Resistors >> Variable Resistors/Potentiometers 3362W-1-102LF
±10% ±100ppm/°C 500mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 1kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1999 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1999
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1999
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K; Track Resistance Bourns - 39K2183 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K; Track Resistance Bourns
39K2183
Trimmer, 1K; Track Resistance Bourns 39K2183
TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5221016 5221016P 763303-3362W-1-102LF 80-3362W-1-102LF 3362W-102LF-ND 3362W-1-102LF 3362W-1-102LF 3362W-1-102LF 62J1999 39K2183
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362W-1-102LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 1K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data