Bourns, Inc. 10 OHM 0.5W Trimmer Potentiometer 3362W-1-100LF

Description
TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-100LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-100LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.5W Trimmer Potentiometer - 80-3362W-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.5W Trimmer Potentiometer
80-3362W-1-100LF
10 OHM 0.5W Trimmer Potentiometer 80-3362W-1-100LF
TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.5W PC PIN SIDE Product overview: 3362W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362W-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362W-1-100LF-ND
Trimmer Potentiometers 3362W-1-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374974-3362W-1-100LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374974-3362W-1-100LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374974-3362W-1-100LF
Win Source Part Number: 1374974-3362W-1-100L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3362 - Sealed Package: Tube Product Status: Active Base Product Number: 3362W Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1374974-3362W-1-100LF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3362 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3362W
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362W-1-100LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362W-1-100LF
Resistors >> Variable Resistors/Potentiometers 3362W-1-100LF
±10% 10Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 10Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3362W-1-100LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362W-1-100LF
Trimmer Potentiometers 3362W-1-100LF
TRIMMER 10 OHM 0.5W PC PIN SIDE

TRIMMER 10 OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3362W-1-100LF 3362W-1-100LF-ND 1374974-3362W-1-100LF 3362W-1-100LF 3362W-1-100LF
Product Name 10 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5203ARU100-REEL - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details