Bourns, Inc. Trimmer Potentiometers 3362U-1-682

Description
6.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
6.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362U-1-682-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362U-1-682-ND
Trimmer Potentiometers 3362U-1-682-ND
6.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

6.8 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer 1/4 Sq St Cermet Rohs Compliant Bourns - 10C1229 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4 Sq St Cermet Rohs Compliant Bourns
10C1229
Trimmer 1/4 Sq St Cermet Rohs Compliant Bourns 10C1229
TRIMMER - 1/4 SQ ST CERMET ROHS COMPLIANT: NO

TRIMMER - 1/4 SQ ST CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362U-1-682-ND 10C1229
Product Name Trimmer Potentiometers Trimmer 1/4 Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details