Bourns, Inc. Trimmer Potentiometers 3362U-1-501A

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362U-1-501A-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362U-1-501A-ND
Trimmer Potentiometers 3362U-1-501A-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns - 10C1227 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
10C1227
Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns 10C1227
RES,Cermet,500Ohms,3 00WVDC,10+/-% Tol,-100,100ppm-TC,2 628-Case RoHS Compliant: No

RES,Cermet,500Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2628-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362U-1-501A-ND 10C1227
Product Name Trimmer Potentiometers Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details