Bourns, Inc. Trimmer Potentiometers 3362U-1-500RLF

Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362U-1-500RLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362U-1-500RLF-ND
Trimmer Potentiometers 3362U-1-500RLF-ND
50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns - 62J1983 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
62J1983
Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns 62J1983
RES,Cermet,50Ohms,30 0WVDC,10+/-% Tol,-100,100ppm-TC,2 628-Case RoHS Compliant: Yes

RES,Cermet,50Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2628-Case RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362U-1-500RLF - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362U-1-500RLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362U-1-500RLF
TRIMMER 50 OHM 0.5W PC PIN TOP

TRIMMER 50 OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3362U-1-500RLF-ND 62J1983 3362U-1-500RLF
Product Name Trimmer Potentiometers Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data