TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3362U-1-201TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362U-1-201TLF can be used for catalog matching and distributor lookup.
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment
TRIMMER - 1/4in SQ ST CERMET RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3362U-1-201TLF | 118-3362U-1-201TLF-ND | 14P7975 |
| Product Name | 200 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer 1/4In Sq St Cermet Rohs Compliant Bourns |
| Resistance Range | 200 ohms | 200 ohms | |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS |