Manufacturer: Bourns Inc.
Win Source Part Number: 855725-3362U-1-102LF
Series: Trimpot® 3362 - Sealed
Features: 1 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3362U
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3362U1102LF, 3362U-1-102LF-ND, 3362U-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3362U-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362U-1-102LF can be used for catalog matching and distributor lookup.
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 855725-3362U-1-102LF | 80-3362U-1-102LF | 3362U-102LF-ND | 62J1952 |
| Product Name | Trimmer Potentiometers - 3362U-1-102LF | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 1000 ohms | |||
| Operating DC Voltage | 300 volts | |||
| Operating AC Voltage | 300 volts |