TRIMMER 2M OHM 0.5W PC PIN SIDE Product overview: 3362S-1-205LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-205LF can be used for catalog matching and distributor lookup.
2 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Win Source Part Number: 1354430-3362S-1-205L
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3362 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3362S
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2 MOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
TRIMMER 2M OHM 0.5W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3362S-1-205LF | 3362S-1-205LF-ND | 1354430-3362S-1-205LF | 3362S-1-205LF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Resistance Range | 2.00E6 ohms | 2.00E6 ohms | 2.00E6 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS | |||
| Technology / Construction | Cermet | Cermet | Cermet |