Manufacturer: Bourns Inc.
Win Source Part Number: 763296-3362S-1-105LF
Series: Trimpot 3362 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 1M
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3362
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Alternative Parts (Cross-Reference): 25XR1M; 25VR1MEGLFAP; 82PAR1MEGLFTB; ;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3362S-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-105LF can be used for catalog matching and distributor lookup.
TRIMMER 1M OHM 0.5W PC PIN SIDE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 763296-3362S-1-105LF | 3362S-1-105LF-ND | 80-3362S-1-105LF | 3362S-1-105LF |
| Product Name | Trimmer Potentiometers - 3362S-1-105LF | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |