Bourns, Inc. 0.5W Trimmer Potentiometer 3362S-1-103LF

Description
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3362S-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3362S-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3362S-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362S-1-103LF
0.5W Trimmer Potentiometer 80-3362S-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3362S-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3362S-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 445934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445934
Trimmer Potentiometers 445934
Bourns 3362S-1-103LF

Bourns 3362S-1-103LF

Supplier's Site
Trimmer Potentiometers - 3362S-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362S-1-103LF-ND
Trimmer Potentiometers 3362S-1-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3362S-1-103LF - 804177-3362S-1-103LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362S-1-103LF
804177-3362S-1-103LF
Trimmer Potentiometers - 3362S-1-103LF 804177-3362S-1-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 804177-3362S-1-103LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: 3362S

Manufacturer: Bourns Inc.
Win Source Part Number: 804177-3362S-1-103LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: 3362S

Buy Now
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154057
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154057
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3362S-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362S-1-103LF
Trimmer Potentiometers 3362S-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362S-1-103LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362S-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362S-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9093 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9093
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9093
TRIMMER, POT, 10KOHM, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10KOHM, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362S-1-103LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362S-1-103LF
Resistors >> Variable Resistors/Potentiometers 3362S-1-103LF
±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3362S-1-103LF 445934 3362S-1-103LF-ND 804177-3362S-1-103LF 70154057 3362S-1-103LF 3362S-1-103LF 06X9093 3362S-1-103LF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3362S-1-103LF Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data