Manufacturer: Bourns Inc.
Win Source Part Number: 1005096-3362S-1-101L
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3362S-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362S-1-101LF can be used for catalog matching and distributor lookup.
TRIMMER 100 OHM 0.5W PC PIN SIDE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1005096-3362S-1-101LF | 3362S-1-101LF-ND | 80-3362S-1-101LF | 3362S-1-101LF |
| Product Name | Trimmer Potentiometers - 3362S-1-101LF | Trimmer Potentiometers | 100 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |