Bourns, Inc. Trimmer Potentiometers 3362R-1-501

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362R-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362R-501-ND
Trimmer Potentiometers 3362R-501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns - 04B3637 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
04B3637
Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns 04B3637
RES,Cermet,500Ohms,3 00WVDC,10+/-% Tol,-100,100ppm-TC,2 628-Case RoHS Compliant: No

RES,Cermet,500Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2628-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362R-501-ND 04B3637
Product Name Trimmer Potentiometers Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 2274838 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details