Manufacturer: Bourns Inc.
Win Source Part Number: 809943-3362R-1-203LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: 3362R
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3362R-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362R-1-203LF can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE, TRACK RESISTANCE:20KOHM, POWER RATING:500MW, RESISTANCE TOLERANCE: 10%, PRODUCT RNG:3362R SERIES, NO. OF TURNS:1TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, MSL:- ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 809943-3362R-1-203LF | 3362R-203LF-ND | 80-3362R-1-203LF | 32106312 | 62J1915 |
| Product Name | Trimmer Potentiometers - 3362R-1-203LF | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Potentiometer | Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |