Bourns, Inc. Trimmer Potentiometers 3362R-1-103LF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362R-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362R-103LF-ND
Trimmer Potentiometers 3362R-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 97M3551 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
97M3551
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 97M3551
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362R-1-103LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362R-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362R-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3362R-103LF-ND 97M3551 3362R-1-103LF
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details