Bourns, Inc. Trimmer Potentiometers 3362R-1-102LF

Description
Bourns 3362R-1-102LF
Request a Quote Datasheet
Description
Bourns 3362R-1-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 445931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445931
Trimmer Potentiometers 445931
Bourns 3362R-1-102LF

Bourns 3362R-1-102LF

Supplier's Site
Trimmer Potentiometers - 3362R-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362R-102LF-ND
Trimmer Potentiometers 3362R-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1908 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1908
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1908
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362R-1-102LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362R-1-102LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362R-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 445931 3362R-102LF-ND 62J1908 3362R-1-102LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Configuration Single Turn Single Resistor
Resistance Range 1000 ohms 1000 ohms
Standards and Certifications RoHS; No RoHS
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers