TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3362P-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-504LF can be used for catalog matching and distributor lookup.
3362P top adj cermet trimmer 500K 6mm
3362P top adj cermet trimmer 500K 6mm
3362P top adj cermet trimmer 500K 6mm
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER, 500KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, 500K; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
TRIMMER 500K OHM 0.5W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3362P-1-504LF | 5221000 | 5221000P | 3362P-504LF-ND | 62J1904 | 39K2181 | 3362P-1-504LF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer, 500K; Track Resistance Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |||
| Resistance Range | 500000 ohms | 500000 ohms | 500000 ohms | ||||
| Operating DC Voltage | 300 volts | ||||||
| Operating AC Voltage | 300 volts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |