Bourns, Inc. Trimmer Potentiometers 3362P-1-502LF

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362P-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-502LF-ND
Trimmer Potentiometers 3362P-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5220978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220978
Trimmer Potentiometers 5220978
3362P top adj cermet trimmer 5K 6mm

3362P top adj cermet trimmer 5K 6mm

Supplier's Site
Trimmer Potentiometers - 5220978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220978P
Trimmer Potentiometers 5220978P
3362P top adj cermet trimmer 5K 6mm

3362P top adj cermet trimmer 5K 6mm

Supplier's Site
Trimmer Potentiometers - 1673263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673263
Trimmer Potentiometers 1673263
3362P top adj cermet trimmer 5K 6mm

3362P top adj cermet trimmer 5K 6mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3362P-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362P-1-502LF
0.5W Trimmer Potentiometer 80-3362P-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3362P-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3362P-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362P-1-502LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362P-1-502LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362P-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1902 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1902
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1902
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3362P-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362P-1-502LF
Trimmer Potentiometers 3362P-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362P-1-502LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362P-1-502LF
Resistors >> Variable Resistors/Potentiometers 3362P-1-502LF
±10% ±100ppm/°C 500mW 5kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 5kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154054
Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154054
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3362P-502LF-ND 5220978 5220978P 80-3362P-1-502LF 3362P-1-502LF 62J1902 3362P-1-502LF 3362P-1-502LF 70154054
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor Single Turn Single Turn Single Turn
Unlock Full Specs
to access all available technical data