47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 47K OHM 0.5W PC PIN TOP
TRIMMER, POT, 47K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:47kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3362P-1-473LF-ND | 3362P-1-473LF | 06X9089 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer, Pot, 47K, 1Turn, Th; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % |