Bourns, Inc. 0.5W Trimmer Potentiometer 3362P-1-302LF

Description
TRIMMER 3K OHM 0.5W PC PIN TOP Product overview: 3362P-1-302LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-302LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 3K OHM 0.5W PC PIN TOP Product overview: 3362P-1-302LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-302LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3362P-1-302LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362P-1-302LF
0.5W Trimmer Potentiometer 80-3362P-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP Product overview: 3362P-1-302LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-302LF can be used for catalog matching and distributor lookup.

TRIMMER 3K OHM 0.5W PC PIN TOP Product overview: 3362P-1-302LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-302LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362P-1-302LF
855723-3362P-1-302LF
Trimmer Potentiometers - 3362P-1-302LF 855723-3362P-1-302LF
Manufacturer: Bourns Inc. Win Source Part Number: 855723-3362P-1-302LF Series: Trimpot® 3362 - Sealed Features: 3 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3362P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855723-3362P-1-302LF
Series: Trimpot® 3362 - Sealed
Features: 3 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3362P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 7870566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870566P
Trimmer Potentiometers 7870566P
3362P Top adj cermet trimmer 3K 6mm

3362P Top adj cermet trimmer 3K 6mm

Supplier's Site
Trimmer Potentiometers - 7870566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870566
Trimmer Potentiometers 7870566
3362P Top adj cermet trimmer 3K 6mm

3362P Top adj cermet trimmer 3K 6mm

Supplier's Site
Trimmer Potentiometers - 1616960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616960
Trimmer Potentiometers 1616960
3362P Top adj cermet trimmer 3K 6mm

3362P Top adj cermet trimmer 3K 6mm

Supplier's Site
Trimmer Potentiometers - 3362P-1-302LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-1-302LF-ND
Trimmer Potentiometers 3362P-1-302LF-ND
3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362P-1-302LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362P-1-302LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362P-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP

TRIMMER 3K OHM 0.5W PC PIN TOP

Supplier's Site
Trimming Potentiometer, 3K, 1Turn, Tht; Trimpot Type Bourns - 62J1896 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 3K, 1Turn, Tht; Trimpot Type Bourns
62J1896
Trimming Potentiometer, 3K, 1Turn, Tht; Trimpot Type Bourns 62J1896
TRIMMING POTENTIOMETER, 3K, 1TURN, THT; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:-RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 3K, 1TURN, THT; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3362P-1-302LF 855723-3362P-1-302LF 7870566P 7870566 3362P-1-302LF-ND 3362P-1-302LF 62J1896
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3362P-1-302LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimming Potentiometer, 3K, 1Turn, Tht; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details