Bourns, Inc. 0.5W Trimmer Potentiometer 3362P-1-253LF

Description
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3362P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-253LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3362P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-253LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3362P-1-253LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362P-1-253LF
0.5W Trimmer Potentiometer 80-3362P-1-253LF
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3362P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-253LF can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3362P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-253LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362P-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-253LF-ND
Trimmer Potentiometers 3362P-253LF-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362P-1-253LF
1128231-3362P-1-253LF
Trimmer Potentiometers - 3362P-1-253LF 1128231-3362P-1-253LF
Manufacturer: Bourns Inc. Win Source Part Number: 1128231-3362P-1-253L F Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 25 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 3362P Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128231-3362P-1-253LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 25 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 3362P
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)

Buy Now
Trimmer Potentiometers - 7870550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870550P
Trimmer Potentiometers 7870550P
3362P Top adj cermet trimmer 25K 6mm

3362P Top adj cermet trimmer 25K 6mm

Supplier's Site
Trimmer Potentiometers - 7870550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870550
Trimmer Potentiometers 7870550
3362P Top adj cermet trimmer 25K 6mm

3362P Top adj cermet trimmer 25K 6mm

Supplier's Site
Trimmer Potentiometers - 1675373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675373
Trimmer Potentiometers 1675373
3362P Top adj cermet trimmer 25K 6mm

3362P Top adj cermet trimmer 25K 6mm

Supplier's Site
Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154052 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154052
Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154052
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns - 62J1893 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns
62J1893
Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns 62J1893
TRIMMER, POTENTIOMETER, 25KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 25KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3362P-1-253LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362P-1-253LF
Trimmer Potentiometers 3362P-1-253LF
TRIMMER 25K OHM 0.5W PC PIN TOP

TRIMMER 25K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3362P-1-253LF 3362P-253LF-ND 1128231-3362P-1-253LF 7870550P 7870550 70154052 62J1893 3362P-1-253LF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3362P-1-253LF Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 25000 ohms 25000 ohms 25000 ohms 25000 ohms 25000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details