Bourns, Inc. Trimmer Potentiometers 3362P-1-222LF

Description
3362P Top adj cermet trimmer 2K2 6mm
Request a Quote Datasheet
Description
3362P Top adj cermet trimmer 2K2 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7870540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870540
Trimmer Potentiometers 7870540
3362P Top adj cermet trimmer 2K2 6mm

3362P Top adj cermet trimmer 2K2 6mm

Supplier's Site
Trimmer Potentiometers - 7870540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870540P
Trimmer Potentiometers 7870540P
3362P Top adj cermet trimmer 2K2 6mm

3362P Top adj cermet trimmer 2K2 6mm

Supplier's Site
Trimmer Potentiometers - 1616954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616954
Trimmer Potentiometers 1616954
3362P Top adj cermet trimmer 2K2 6mm

3362P Top adj cermet trimmer 2K2 6mm

Supplier's Site
Trimmer Potentiometers - 3362P-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-1-222LF-ND
Trimmer Potentiometers 3362P-1-222LF-ND
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362P-1-222LF - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362P-1-222LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362P-1-222LF
TRIMMER 2.2K OHM 0.5W PC PIN TOP

TRIMMER 2.2K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer, Pot, 2K2, 1Turn, Th; Trimpot Type Bourns - 06X9079 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K2, 1Turn, Th; Trimpot Type Bourns
06X9079
Trimmer, Pot, 2K2, 1Turn, Th; Trimpot Type Bourns 06X9079
TRIMMER, POT, 2K2, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K2, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7870540 7870540P 3362P-1-222LF-ND 3362P-1-222LF 06X9079
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Pot, 2K2, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data