3362P top adj cermet trimmer 200K 6mm
3362P top adj cermet trimmer 200K 6mm
3362P top adj cermet trimmer 200K 6mm
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3362P-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-204LF can be used for catalog matching and distributor lookup.
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
±10% ±100ppm/°C 500mW 200kΩ Plugin Variable Resistors/Potentiome
TRIMMER 200K OHM 0.5W PC PIN TOP
TRIMMER POTENTIOMETER, 200KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 200K OHM 0.5W PC PIN TOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5220956 | 5220956P | 80-3362P-1-204LF | 3362P-204LF-ND | 3362P-1-204LF | 3362P-1-204LF | 62J1889 | 3362P-1-204LF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer Potentiometers |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | Single Turn | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | |||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |