Bourns, Inc. 0.5W Trimmer Potentiometer 3362P-1-202LF

Description
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3362P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3362P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3362P-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362P-1-202LF
0.5W Trimmer Potentiometer 80-3362P-1-202LF
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3362P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3362P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5220934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220934
Trimmer Potentiometers 5220934
3362P top adj cermet trimmer 2K 6mm

3362P top adj cermet trimmer 2K 6mm

Supplier's Site
Trimmer Potentiometers - 5220934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220934P
Trimmer Potentiometers 5220934P
3362P top adj cermet trimmer 2K 6mm

3362P top adj cermet trimmer 2K 6mm

Supplier's Site
Trimmer Potentiometers - 1673258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673258
Trimmer Potentiometers 1673258
3362P top adj cermet trimmer 2K 6mm

3362P top adj cermet trimmer 2K 6mm

Supplier's Site
Trimmer Potentiometers - 3362P-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-202LF-ND
Trimmer Potentiometers 3362P-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362P-1-202LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362P-1-202LF
Resistors >> Variable Resistors/Potentiometers 3362P-1-202LF
±10% ±100ppm/°C 500mW 2kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 2kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3362P-1-202LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3362P-1-202LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3362P-1-202LF
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1887 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1887
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1887
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 2K; Track Resistance Bourns - 39K2175 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K; Track Resistance Bourns
39K2175
Trimmer, 2K; Track Resistance Bourns 39K2175
TRIMMER, 2K; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 2K; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3362P-1-202LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362P-1-202LF
Trimmer Potentiometers 3362P-1-202LF
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154050
Trimmer;Cermet;Rest 2 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154050
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3362P-1-202LF 5220934 5220934P 3362P-202LF-ND 3362P-1-202LF 3362P-1-202LF 62J1887 39K2175 3362P-1-202LF 70154050
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 2K; Track Resistance Bourns Trimmer Potentiometers Trimmer;Cermet;Rest 2 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data