Bourns, Inc. Trimmer Potentiometers - 3362P-1-201 3362P-1-201

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128227-3362P-1-201 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial Family Part Number: 3362P Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128227-3362P-1-201 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial Family Part Number: 3362P Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362P-1-201
1128227-3362P-1-201
Trimmer Potentiometers - 3362P-1-201 1128227-3362P-1-201
Manufacturer: Bourns Inc. Win Source Part Number: 1128227-3362P-1-201 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial Family Part Number: 3362P Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128227-3362P-1-201
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial
Family Part Number: 3362P
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)

Buy Now
200 OHM 0.5W Trimmer Potentiometer - 80-3362P-1-201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3362P-1-201
200 OHM 0.5W Trimmer Potentiometer 80-3362P-1-201
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3362P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-201 can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3362P-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362P-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-201-ND
Trimmer Potentiometers 3362P-201-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns - 04B3617 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
04B3617
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns 04B3617
RES,Cermet,200Ohms,3 00WVDC,10+/-% Tol,-100,100ppm-TC,2 628-Case RoHS Compliant: No

RES,Cermet,200Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2628-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1128227-3362P-1-201 80-3362P-1-201 3362P-201-ND 04B3617
Product Name Trimmer Potentiometers - 3362P-1-201 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers