Bourns, Inc. 20 OHM 0.5W Trimmer Potentiometer 3362P-1-200LF

Description
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.5W Trimmer Potentiometer - 80-3362P-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.5W Trimmer Potentiometer
80-3362P-1-200LF
20 OHM 0.5W Trimmer Potentiometer 80-3362P-1-200LF
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362P-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-1-200LF-ND
Trimmer Potentiometers 3362P-1-200LF-ND
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3362P-1-200LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362P-1-200LF
Trimmer Potentiometers 3362P-1-200LF
TRIMMER 20 OHM 0.5W PC PIN TOP

TRIMMER 20 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3362P-1-200LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3362P-1-200LF
Resistors >> Variable Resistors/Potentiometers 3362P-1-200LF
±10% ±100ppm/°C 500mW 20Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 20Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer, Pot, 20 Ohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9076 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9076
Trimmer, Pot, 20 Ohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9076
TRIMMER, POT, 20 OHM, 10%, 1TURN, TH; Track Resistance:20ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 20 OHM, 10%, 1TURN, TH; Track Resistance:20ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3362P-1-200LF 3362P-1-200LF-ND 3362P-1-200LF 3362P-1-200LF 06X9076
Product Name 20 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer, Pot, 20 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data