Bourns, Inc. 20 OHM 0.5W Trimmer Potentiometer 3362P-1-200

Description
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.5W Trimmer Potentiometer - 80-3362P-1-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.5W Trimmer Potentiometer
80-3362P-1-200
20 OHM 0.5W Trimmer Potentiometer 80-3362P-1-200
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200 can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3362P-1-200 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362P-1-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-1-200-ND
Trimmer Potentiometers 3362P-1-200-ND
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1200751-3362P-1-200
Potentiometers, Variable Resistors - Trimmer Potentiometers 1200751-3362P-1-200
Win Source Part Number: 1200751-3362P-1-200 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: Q2556793 Base Product Number: 3362P RoHS Status: RoHS non-compliant

Win Source Part Number: 1200751-3362P-1-200
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3362 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 200
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: Q2556793
Base Product Number: 3362P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res,cermet,20Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns - 04B3616 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
04B3616
Res,cermet,20Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns 04B3616
RES,Cermet,20Ohms,30 0WVDC,10+/-% Tol,-100,100ppm-TC,2 628-Case RoHS Compliant: No

RES,Cermet,20Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2628-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3362P-1-200 3362P-1-200-ND 1200751-3362P-1-200 04B3616
Product Name 20 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Res,cermet,20Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2628-Case Rohs Compliant Bourns
Resistance Range 20 ohms 20 ohms 20 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data