TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3362P-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-105LF can be used for catalog matching and distributor lookup.
3362P top adj cermet trimmer 1M 6mm
3362P top adj cermet trimmer 1M 6mm
3362P top adj cermet trimmer 1M 6mm
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
TRIMMER 1M OHM 0.5W PC PIN TOP
±10% ±100ppm/°C 500mW 1MΩ Plugin Variable Resistors/Potentiome
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3362P-1-105LF | 5220912 | 5220912P | 3362P-105LF-ND | 39K2174 | 3362P-1-105LF | 3362P-1-105LF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, 1M; Track Resistance Bourns | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | ||||
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | ||||
| Operating DC Voltage | 300 volts | ||||||
| Operating AC Voltage | 300 volts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |