1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3362P-1-105 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-105 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 855722-3362P-1-105
Series: Trimpot® 3362 - Sealed
Features: 1 MOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3362P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3362P-105-ND | 80-3362P-1-105 | 855722-3362P-1-105 |
| Product Name | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3362P-1-105 |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |
| Tolerance | 10 +/- % |