Bourns, Inc. Trimmer Potentiometers 3362P-1-101LF

Description
3362P top adj cermet trimmer 100R 6mm
Request a Quote Datasheet
Description
3362P top adj cermet trimmer 100R 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220877
Trimmer Potentiometers 5220877
3362P top adj cermet trimmer 100R 6mm

3362P top adj cermet trimmer 100R 6mm

Supplier's Site
Trimmer Potentiometers - 5220877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220877P
Trimmer Potentiometers 5220877P
3362P top adj cermet trimmer 100R 6mm

3362P top adj cermet trimmer 100R 6mm

Supplier's Site
Trimmer Potentiometers - 1673251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673251
Trimmer Potentiometers 1673251
3362P top adj cermet trimmer 100R 6mm

3362P top adj cermet trimmer 100R 6mm

Supplier's Site
Trimmer Potentiometers - 3362P-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362P-101LF-ND
Trimmer Potentiometers 3362P-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3362P-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3362P-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3362P-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3362P-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3362P-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3362P-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3362P-1-101LF
Trimmer Potentiometers 3362P-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP

TRIMMER 100 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154047
Trimmer;Cermet;Rest 100 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154047
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J1880 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J1880
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J1880
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5220877 5220877P 3362P-101LF-ND 80-3362P-1-101LF 3362P-1-101LF 70154047 62J1880
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 100 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole PCB ThroughHole
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details