Bourns, Inc. Trimmer Potentiometers 3362M-1-253LF

Description
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362M-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362M-253LF-ND
Trimmer Potentiometers 3362M-253LF-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154044
Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154044
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1867 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1867
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1867
TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362M-253LF-ND 70154044 62J1867
Product Name Trimmer Potentiometers Trimmer;Cermet;Rest 25 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data