1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 906600-3362M-1-105LF
Series: Trimpot® 3362 - Sealed
Features: 1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3362M
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3362M1105LF, 3362M-1-105LF-ND, 3362M-105LF
TRIMMER 1M OHM 0.5W PC PIN SIDE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3362M-105LF-ND | 906600-3362M-1-105LF | 3362M-1-105LF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 3362M-1-105LF | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer |