Bourns, Inc. Trimmer Potentiometers - 3362H-1-501LF 3362H-1-501LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855719-3362H-1-501LF Series: Trimpot® 3362 - Sealed Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3362H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3362H1501LF, 3362H-501LF, 3362H-1-501LF-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855719-3362H-1-501LF Series: Trimpot® 3362 - Sealed Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3362H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3362H1501LF, 3362H-501LF, 3362H-1-501LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3362H-1-501LF
855719-3362H-1-501LF
Trimmer Potentiometers - 3362H-1-501LF 855719-3362H-1-501LF
Manufacturer: Bourns Inc. Win Source Part Number: 855719-3362H-1-501LF Series: Trimpot® 3362 - Sealed Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3362H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3362H1501LF, 3362H-501LF, 3362H-1-501LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 855719-3362H-1-501LF
Series: Trimpot® 3362 - Sealed
Features: 500 Ohms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3362H
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3362H1501LF, 3362H-501LF, 3362H-1-501LF-ND

Buy Now Datasheet
Trimmer Potentiometers - 3362H-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362H-501LF-ND
Trimmer Potentiometers 3362H-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3362H-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3362H-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3362H-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3362H-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362H-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3362H-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362H-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J1839 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J1839
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J1839
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154036
Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154036
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 855719-3362H-1-501LF 3362H-501LF-ND 80-3362H-1-501LF 62J1839 70154036
Product Name Trimmer Potentiometers - 3362H-1-501LF Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 500 Ohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details