Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3362H-1-103LF

Description
Win Source Part Number: 1237776-3362H-1-103L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362H-1-103LF,3362H- 103LF,3362H1103LF Base Product Number: 3362H
Request a Quote Datasheet
Description
Win Source Part Number: 1237776-3362H-1-103L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362H-1-103LF,3362H- 103LF,3362H1103LF Base Product Number: 3362H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1237776-3362H-1-103LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1237776-3362H-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1237776-3362H-1-103LF
Win Source Part Number: 1237776-3362H-1-103L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3362 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 250 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3362H-1-103LF,3362H- 103LF,3362H1103LF Base Product Number: 3362H

Win Source Part Number: 1237776-3362H-1-103LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3362 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 250
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3362H-1-103LF,3362H-103LF,3362H1103LF
Base Product Number: 3362H

Buy Now Datasheet
Trimmer Potentiometers - 3362H-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362H-103LF-ND
Trimmer Potentiometers 3362H-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3362H-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3362H-1-103LF
0.5W Trimmer Potentiometer 80-3362H-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3362H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362H-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3362H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362H-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% - 70154033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10%
70154033
Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% 70154033
This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board. Featrues: Resistance Tolerance: ±10% Power Rating: 0.5 Watt @ 70°C Temperature Range: –55°C to +125°C Temperature Coefficient: ±100 ppm/°C Mechanical Angle: 270°. Terminals are Solderable Pins Rotational Life: 200 Cycles Termination Finishes: 100% Tin

This 1⁄4" square trimming potentiometer is ideal for industrial applications. It is sealed to withstand harsh environments and immersion cleaning processes. The rotor is designed for automatic machine adjustment interface. The miniature package saves space on the circuit board.
Featrues:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.5 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Temperature Coefficient: ±100 ppm/°C
  • Mechanical Angle: 270°. Terminals are Solderable Pins
  • Rotational Life: 200 Cycles
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1827 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1827
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1827
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9074 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9074
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9074
TRIMMER, POT, 10KOHM, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10KOHM, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1237776-3362H-1-103LF 3362H-103LF-ND 80-3362H-1-103LF 70154033 62J1827 06X9074
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 10 Kilohms;PCB;1Turns;Pwr-Rtg 0.5 W;Tol 10% Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data