1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
POTENTIOMETER, 3362 SERIES , TRIMMER, TOP ADJUST, 1M-OHM TRACK RESISTANCE, SINGLE TURN, PANEL MOUNT, CERMET ELEMENT MATERIAL, THROUGH HOLE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
POT, TRIMMER, 1MOHM, 1TURN, PANEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3362F-1-105LF-ND | 55502720 | 33M2826 |
| Product Name | Trimmer Potentiometers | Potentiometer | Pot, Trimmer, 1Mohm, 1Turn, Panel; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer |