Bourns, Inc. Trimmer Potentiometers 3362F-1-102LF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3362F-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3362F-1-102LF-ND
Trimmer Potentiometers 3362F-1-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Pot, Trimmer, 1Kohm, 1Turn, Panel; Trimpot Type Bourns - 33M2823 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 1Kohm, 1Turn, Panel; Trimpot Type Bourns
33M2823
Pot, Trimmer, 1Kohm, 1Turn, Panel; Trimpot Type Bourns 33M2823
POT, TRIMMER, 1KOHM, 1TURN, PANEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 1KOHM, 1TURN, PANEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3362 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3362F-1-102LF-ND 33M2823
Product Name Trimmer Potentiometers Pot, Trimmer, 1Kohm, 1Turn, Panel; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details