Bourns, Inc. Trimmer Potentiometers 3361S-1-503GLF

Description
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3361S-503GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-503GLFTR-ND
Trimmer Potentiometers 3361S-503GLFTR-ND
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-503GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-503GLFDKR-ND
Trimmer Potentiometers 3361S-503GLFDKR-ND
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-503GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-503GLFCT-ND
Trimmer Potentiometers 3361S-503GLFCT-ND
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3361S-1-503GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361S-1-503GLF
0.5W Trimmer Potentiometer 80-3361S-1-503GLF
TRIMMER 50K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-503GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-503GLF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-503GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-503GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361S-1-503GLF
906599-3361S-1-503GLF
Trimmer Potentiometers - 3361S-1-503GLF 906599-3361S-1-503GLF
Manufacturer: Bourns Inc. Win Source Part Number: 906599-3361S-1-503GL F Series: Trimpot® 3361 - Sealed Features: 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3361S Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361S-503GLFTR, 3361S-503GLFCT, 3361S1503GLF, 3361S-503GLFDKR, 3361S-1-503GLFTR-ND, 3361S-1-503GLFCT-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 906599-3361S-1-503GLF
Series: Trimpot® 3361 - Sealed
Features: 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3361S
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361S-503GLFTR, 3361S-503GLFCT, 3361S1503GLF, 3361S-503GLFDKR, 3361S-1-503GLFTR-ND, 3361S-1-503GLFCT-ND

Buy Now Datasheet
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns - 32K8278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
32K8278
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns 32K8278
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 50Kohm, 1Turn, Smd; Trimpot Type Bourns - 41Y1398 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 50Kohm, 1Turn, Smd; Trimpot Type Bourns
41Y1398
Pot, Trimmer, 50Kohm, 1Turn, Smd; Trimpot Type Bourns 41Y1398
POT, TRIMMER, 50KOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 50KOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 50K; Track Resistance Bourns - 71P4727 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 50K; Track Resistance Bourns
71P4727
Trimmer, Smd, 50K; Track Resistance Bourns 71P4727
TRIMMER, SMD, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3361S-503GLFTR-ND 80-3361S-1-503GLF 906599-3361S-1-503GLF 32K8278 71P4727
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3361S-1-503GLF Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, Smd, 50K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data