Bourns, Inc. Trimmer Potentiometers 3361S-1-203GLF

Description
20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3361S-203GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-203GLFCT-ND
Trimmer Potentiometers 3361S-203GLFCT-ND
20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-203GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-203GLFTR-ND
Trimmer Potentiometers 3361S-203GLFTR-ND
20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-203GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-203GLFDKR-ND
Trimmer Potentiometers 3361S-203GLFDKR-ND
20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361S-1-203GLF
763283-3361S-1-203GLF
Trimmer Potentiometers - 3361S-1-203GLF 763283-3361S-1-203GLF
Manufacturer: Bourns Inc. Win Source Part Number: 763283-3361S-1-203GL F Series: Trimpot 3361 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 20k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3361 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.264" x 0.290" Face x 0.290" H (6.71mm x 7.37mm x 7.37mm) Alternative Parts (Cross-Reference): 3361S-1-203G; ; Introduction Date: May 17, 2004 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763283-3361S-1-203GLF
Series: Trimpot 3361 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 20k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3361
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.264" x 0.290" Face x 0.290" H (6.71mm x 7.37mm x 7.37mm)
Alternative Parts (Cross-Reference): 3361S-1-203G; ;
Introduction Date: May 17, 2004
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns - 32K8270 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns
32K8270
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns 32K8270
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3361S-203GLFCT-ND 763283-3361S-1-203GLF 32K8270
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3361S-1-203GLF Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details