Bourns, Inc. 0.5W Trimmer Potentiometer 3361S-1-202GLF

Description
TRIMMER 2K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-202GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-202GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-202GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-202GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3361S-1-202GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361S-1-202GLF
0.5W Trimmer Potentiometer 80-3361S-1-202GLF
TRIMMER 2K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-202GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-202GLF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-202GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-202GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361S-1-202GLF
906598-3361S-1-202GLF
Trimmer Potentiometers - 3361S-1-202GLF 906598-3361S-1-202GLF
Manufacturer: Bourns Inc. Win Source Part Number: 906598-3361S-1-202GL F Series: Trimpot® 3361 - Sealed Features: 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3361S Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361S-1-202GLFCT-ND, 3361S-1-202GLFTR-ND, 3361S-202GLFTR, 3361S-202GLFDKR, 3361S-202GLFCT, 3361S1202GLF

Manufacturer: Bourns Inc.
Win Source Part Number: 906598-3361S-1-202GLF
Series: Trimpot® 3361 - Sealed
Features: 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3361S
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361S-1-202GLFCT-ND, 3361S-1-202GLFTR-ND, 3361S-202GLFTR, 3361S-202GLFDKR, 3361S-202GLFCT, 3361S1202GLF

Buy Now Datasheet
Trimmer Potentiometers - 3361S-202GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-202GLFDKR-ND
Trimmer Potentiometers 3361S-202GLFDKR-ND
2 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-202GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-202GLFTR-ND
Trimmer Potentiometers 3361S-202GLFTR-ND
2 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-202GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-202GLFCT-ND
Trimmer Potentiometers 3361S-202GLFCT-ND
2 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns - 32K8269 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns
32K8269
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns 32K8269
TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 2K, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns - 94W6869 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2K, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns
94W6869
Trimmer Potentiometer, 2K, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns 94W6869
TRIMMER POTENTIOMETER, 2K, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2K, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3361S-1-202GLF 906598-3361S-1-202GLF 3361S-202GLFDKR-ND 32K8269
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3361S-1-202GLF Trimmer Potentiometers Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data