Bourns, Inc. 0.5W Trimmer Potentiometer 3361S-1-103GLF

Description
TRIMMER 10K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-103GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-103GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-103GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-103GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3361S-1-103GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361S-1-103GLF
0.5W Trimmer Potentiometer 80-3361S-1-103GLF
TRIMMER 10K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-103GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-103GLF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-103GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-103GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325947-3361S-1-103GLF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325947-3361S-1-103GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325947-3361S-1-103GLF
Manufacturer: Bourns Inc. Win Source Part Number: 1325947-3361S-1-103G LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.264" x 0.290" Face (6.71mm x 7.37mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361S-1-103GLFCT-ND, 3361S1103GLF,3361S-1 -103GLFTR-ND,3361S-1 03GLFCT,3361S-103GLF DKR,3361S-103GLFTR Base Product Number: 3361S RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325947-3361S-1-103GLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: Gull Wing
Size / Dimension: Rectangular - 0.264" x 0.290" Face (6.71mm x 7.37mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361S-1-103GLFCT-ND,3361S1103GLF,3361S-1-103GLFTR-ND,3361S-103GLFCT,3361S-103GLFDKR,3361S-103GLFTR
Base Product Number: 3361S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometers - 445929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445929
Trimmer Potentiometers 445929
Bourns 3361S-1-103GLF

Bourns 3361S-1-103GLF

Supplier's Site
Trimmer Potentiometers - 3361S-103GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-103GLFTR-ND
Trimmer Potentiometers 3361S-103GLFTR-ND
10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-103GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-103GLFDKR-ND
Trimmer Potentiometers 3361S-103GLFDKR-ND
10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-103GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-103GLFCT-ND
Trimmer Potentiometers 3361S-103GLFCT-ND
10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-1-103GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3361S-1-103GLF
Trimmer Potentiometers 3361S-1-103GLF
TRIMMER 10K OHM 0.5W GW SIDE ADJ

TRIMMER 10K OHM 0.5W GW SIDE ADJ

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3361S-1-103GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3361S-1-103GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3361S-1-103GLF
TRIMMER 10K OHM 0.5W GW SIDE ADJ

TRIMMER 10K OHM 0.5W GW SIDE ADJ

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns - 32K8264 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns
32K8264
Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns 32K8264
TRIMMER POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn; Trimpot Type Bourns - 97M3850 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn; Trimpot Type Bourns
97M3850
Trimmer Potentiometer 10Kohm 1Turn; Trimpot Type Bourns 97M3850
TRIMMER POTENTIOMETER 10KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 10K; Track Resistance Bourns - 71P4721 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 10K; Track Resistance Bourns
71P4721
Trimmer, Smd, 10K; Track Resistance Bourns 71P4721
TRIMMER, SMD, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 80-3361S-1-103GLF 1325947-3361S-1-103GLF 445929 3361S-103GLFTR-ND 3361S-1-103GLF 3361S-1-103GLF 32K8264 97M3850 71P4721
Product Name 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns Trimmer Potentiometer 10Kohm 1Turn; Trimpot Type Bourns Trimmer, Smd, 10K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details