Bourns, Inc. Resistor 3361P-1-941

Description
POTENTIOMETER TRIMMING 940OHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY
Description
POTENTIOMETER TRIMMING 940OHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54506005 - Radwell International
Willingboro, NJ, United States
Resistor
54506005
Resistor 54506005
POTENTIOMETER TRIMMING 940OHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER TRIMMING 940OHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 54506005
Product Name Resistor
Resistance Range 940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers